Hubbell Incorporated Locking Device Receptacle 7310

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7310 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7310
Locking Device Receptacle 7310
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • 1.38 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
Supplier's Site Datasheet
Locking Device Receptacle - 7310 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
7310
Locking Device Receptacle 7310
SINGLE LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAND; A

SINGLE LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAND; A

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 7310 7310
Product Name Locking Device Receptacle Locking Device Receptacle
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Mounting Style Flush Strap
Standards / Certifications UL; CSA UL
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details