Hubbell Electrical Products Switch Box - Nonmetallic 7308RAC

Description
GANGABLE, SHALLOW TYPE PVC MATERIAL 2-3/8 INCH 3-1/2 INCH 1-1/4 INCH 1 GANG(S) UL 514C APPROVAL 3/8 INCH SETBACK FLAT BRACKET, METAL/WOOD STUDS MOUNTING 25 STANDARD PACKAGE 8 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (2) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE, SHALLOW TYPE PVC MATERIAL 2-3/8 INCH 3-1/2 INCH 1-1/4 INCH 1 GANG(S) UL 514C APPROVAL 3/8 INCH SETBACK FLAT BRACKET, METAL/WOOD STUDS MOUNTING 25 STANDARD PACKAGE 8 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (2) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7308RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7308RAC
Switch Box - Nonmetallic 7308RAC
GANGABLE, SHALLOW TYPE PVC MATERIAL 2-3/8 INCH 3-1/2 INCH 1-1/4 INCH 1 GANG(S) UL 514C APPROVAL 3/8 INCH SETBACK FLAT BRACKET, METAL/WOOD STUDS MOUNTING 25 STANDARD PACKAGE 8 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (2) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
  • GANGABLE, SHALLOW TYPE
  • PVC MATERIAL
  • 2-3/8 INCH
  • 3-1/2 INCH
  • 1-1/4 INCH
  • 1 GANG(S)
  • UL 514C APPROVAL
  • 3/8 INCH SETBACK FLAT BRACKET, METAL/WOOD STUDS MOUNTING
  • 25 STANDARD PACKAGE
  • 8 CU INCH CAPACITY
  • NON-METALLIC SHEATHED CABLE, (2) KNOCKOUTS CABLE ENTRY
  • 2 DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7308RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHRGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers
Desktop Enclosures - 7694924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
View Details