Hubbell Electrical Products Round Box - Nonmetallic 7307

Description
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER 14-3/4 TO 22-1/2 INCH ADJUSTABLE BAR HANGER MOUNTING 25 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet
Description
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER 14-3/4 TO 22-1/2 INCH ADJUSTABLE BAR HANGER MOUNTING 25 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7307 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7307
Round Box - Nonmetallic 7307
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER 14-3/4 TO 22-1/2 INCH ADJUSTABLE BAR HANGER MOUNTING 25 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • CEILING TYPE
  • POLYCARBONATE MATERIAL
  • 2-5/8 INCH
  • UL 514C APPROVAL
  • 3-1/2 INCH DIAMETER
  • 14-3/4 TO 22-1/2 INCH ADJUSTABLE BAR HANGER MOUNTING
  • 25 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7307
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details