Hubbell Wiring Device-Kellems Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices 73041282

Description
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:3.17cm; Length - Metric:469.9mm; Length - Imperial:18.5"; Product Range:-; Length:18.5" RoHS Compliant: NA
Datasheet
Description
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:3.17cm; Length - Metric:469.9mm; Length - Imperial:18.5"; Product Range:-; Length:18.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices - 31C1065 - Newark, An Avnet Company
Chicago, IL, United States
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices
31C1065
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices 31C1065
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:3.17cm; Length - Metric:469.9mm; Length - Imperial:18.5"; Product Range:-; Length:18.5" RoHS Compliant: NA

BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:3.17cm; Length - Metric:469.9mm; Length - Imperial:18.5"; Product Range:-; Length:18.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31C1065
Product Name Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-4-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details