Hubbell Wiring Device-Kellems Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices 73041281

Description
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:2.54cm; Length - Metric:406.4mm; Length - Imperial:16"; Product Range:-; Length:16" RoHS Compliant: NA
Datasheet
Description
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:2.54cm; Length - Metric:406.4mm; Length - Imperial:16"; Product Range:-; Length:16" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices - 91F2322 - Newark, An Avnet Company
Chicago, IL, United States
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices
91F2322
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices 91F2322
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:2.54cm; Length - Metric:406.4mm; Length - Imperial:16"; Product Range:-; Length:16" RoHS Compliant: NA

BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:2.54cm; Length - Metric:406.4mm; Length - Imperial:16"; Product Range:-; Length:16" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 91F2322
Product Name Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details