Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices 73041278

Description
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.43"; Cable Diameter Max:0.56"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Bus Drop Grip RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.43"; Cable Diameter Max:0.56"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Bus Drop Grip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 41M6581 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
41M6581
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 41M6581
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.43"; Cable Diameter Max:0.56"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Bus Drop Grip RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.43"; Cable Diameter Max:0.56"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Bus Drop Grip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 41M6581
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices
Opening Diameter 0.4300 to 0.5600 inch (10.92 to 14.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 127221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.3150 to 0.5118 inch (8 to 13 mm)
View Details