Hubbell Wiring Device-Kellems Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices 73031212

Description
STRAIN RELIEF, ALUMINIUM, INSULATED CABLE; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.17mm; Cable Diameter Max:3.81mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: No
Description
STRAIN RELIEF, ALUMINIUM, INSULATED CABLE; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.17mm; Cable Diameter Max:3.81mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Strain Relief, Aluminium, Insulated Cable with a thread size of 1 1/2 NPT is designed for effective cable management in various applications. It features an aluminum body and sleeve, providing durability and resistance to corrosion. The galvanized steel mesh enhances strength, while the insulating bushing is made of plastic to ensure electrical safety. This product is UL Listed and CSA Certified, making it suitable for use in hazardous locations classified as Class I Div. 2, Class II Div. 1 & 2, and Class III Div. 1 & 2 according to the National Electrical Code (N.E.C). The environmental flammability ratings are UL 94HB for the strand grip and UL 94V-2 for the fitting, indicating a moderate level of fire resistance. The strain relief grip is designed to accommodate cable diameters ranging from 3.17 mm to 3.81 mm, making it versatile for different cable sizes.

Datasheet Summary
Powered by GS/AI

The Strain Relief, Aluminium, Insulated Cable with a thread size of 1 1/2 NPT is designed for effective cable management in various applications. It features an aluminum body and sleeve, providing durability and resistance to corrosion. The galvanized steel mesh enhances strength, while the insulating bushing is made of plastic to ensure electrical safety. This product is UL Listed and CSA Certified, making it suitable for use in hazardous locations classified as Class I Div. 2, Class II Div. 1 & 2, and Class III Div. 1 & 2 according to the National Electrical Code (N.E.C). The environmental flammability ratings are UL 94HB for the strand grip and UL 94V-2 for the fitting, indicating a moderate level of fire resistance. The strain relief grip is designed to accommodate cable diameters ranging from 3.17 mm to 3.81 mm, making it versatile for different cable sizes.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices - 89H2625 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices
89H2625
Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices 89H2625
STRAIN RELIEF, ALUMINIUM, INSULATED CABLE; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.17mm; Cable Diameter Max:3.81mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: No

STRAIN RELIEF, ALUMINIUM, INSULATED CABLE; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.17mm; Cable Diameter Max:3.81mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89H2625
Product Name Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Standard Straight-Through Cable Gland - 4221049 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.97 inch (50 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 2691828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details