Hubbell Wiring Device-Kellems Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices 73031211

Description
STRAIN RELIEF GRIP, 1.25" NPT, STRAIGHT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF GRIP, 1.25" NPT, STRAIGHT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices - 82H1711 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices
82H1711
Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices 82H1711
STRAIN RELIEF GRIP, 1.25" NPT, STRAIGHT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF GRIP, 1.25" NPT, STRAIGHT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 82H1711
Product Name Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601133R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248678 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details