Hubbell Wiring Device-Kellems Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices 73031205

Description
STRAIN RELIEF GRIP, 1.25" NPT, STRAIGHT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF GRIP, 1.25" NPT, STRAIGHT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices - 98F7131 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices
98F7131
Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices 98F7131
STRAIN RELIEF GRIP, 1.25" NPT, STRAIGHT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF GRIP, 1.25" NPT, STRAIGHT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 98F7131
Product Name Strain Relief Grip, 1.25 Npt, Straight; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601074R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details