Hubbell Wiring Device-Kellems Dustlight Strain Relief Grip; Thread Size Imperial Hubbell Wiring Devices 73031203

Description
DUSTLIGHT STRAIN RELIEF GRIP; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.54"; Cable Diameter Max:0.73"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Hub Size:0.75" RoHS Compliant: Yes
Datasheet
Description
DUSTLIGHT STRAIN RELIEF GRIP; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.54"; Cable Diameter Max:0.73"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Hub Size:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dustlight Strain Relief Grip; Thread Size Imperial Hubbell Wiring Devices - 41M6579 - Newark, An Avnet Company
Chicago, IL, United States
Dustlight Strain Relief Grip; Thread Size Imperial Hubbell Wiring Devices
41M6579
Dustlight Strain Relief Grip; Thread Size Imperial Hubbell Wiring Devices 41M6579
DUSTLIGHT STRAIN RELIEF GRIP; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.54"; Cable Diameter Max:0.73"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Hub Size:0.75" RoHS Compliant: Yes

DUSTLIGHT STRAIN RELIEF GRIP; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.54"; Cable Diameter Max:0.73"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Hub Size:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 41M6579
Product Name Dustlight Strain Relief Grip; Thread Size Imperial Hubbell Wiring Devices
Opening Diameter 0.5400 to 0.7300 inch (13.72 to 18.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Cable Glands - 1856091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.6299 inch (16 mm)
View Details
Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details