Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices 73031202

Description
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.43"; Cable Diameter Max:0.54"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Description
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.43"; Cable Diameter Max:0.54"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 41M6578 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
41M6578
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 41M6578
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.43"; Cable Diameter Max:0.54"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.43"; Cable Diameter Max:0.54"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site
HBBL Cable Glands - 073031202 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Cable Glands
073031202
HBBL Cable Glands 073031202
D/T STRAIN RELF, .43-.54in., 1/2in. NO

D/T STRAIN RELF, .43-.54in., 1/2in. NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 41M6578 073031202
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices HBBL Cable Glands
Opening Diameter 0.4300 to 0.5400 inch (10.92 to 13.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 1856088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2559 inch (6.5 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG602003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers