Hubbell Incorporated Straight Blade Plug 7251N

Description
POLARIZED TYPE LEXAN. MATERIAL GRAY COLOR 18-20P CONFIGURATION 4 WIRE(S) UL, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) 0.375 TO 1 INCH CORD SIZE BRYANT. BRAND
Datasheet
Description
POLARIZED TYPE LEXAN. MATERIAL GRAY COLOR 18-20P CONFIGURATION 4 WIRE(S) UL, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) 0.375 TO 1 INCH CORD SIZE BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 7251N - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
7251N
Straight Blade Plug 7251N
POLARIZED TYPE LEXAN. MATERIAL GRAY COLOR 18-20P CONFIGURATION 4 WIRE(S) UL, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) 0.375 TO 1 INCH CORD SIZE BRYANT. BRAND
  • POLARIZED TYPE
  • LEXAN. MATERIAL
  • GRAY COLOR
  • 18-20P CONFIGURATION
  • 4 WIRE(S)
  • UL, NOM APPROVAL
  • 120/208 VAC STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • 0.375 TO 1 INCH CORD SIZE
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7251N
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; NOM
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details