Hubbell Wiring Device-Kellems Straight Blade Plug 7251-DF

Description
POLARIZED TYPE; YELLOW COLOR; 18-20P CONFIGURATION; 4 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.365 TO 0.775 INCH CORD SIZE; OVERALL DI
Datasheet
Description
POLARIZED TYPE; YELLOW COLOR; 18-20P CONFIGURATION; 4 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.365 TO 0.775 INCH CORD SIZE; OVERALL DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 7251-DF - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
7251-DF
Straight Blade Plug 7251-DF
POLARIZED TYPE; YELLOW COLOR; 18-20P CONFIGURATION; 4 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.365 TO 0.775 INCH CORD SIZE; OVERALL DI

POLARIZED TYPE; YELLOW COLOR; 18-20P CONFIGURATION; 4 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.365 TO 0.775 INCH CORD SIZE; OVERALL DI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7251-DF
Product Name Straight Blade Plug
Device Type Plug
Applications Specification
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365713 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details