Hubbell Incorporated Locking Device Connector 72320NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L23-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L23-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 72320NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
72320NC
Locking Device Connector 72320NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L23-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L23-20R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 347/600 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.46 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 72320NC
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1609136-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details