Hubbell Incorporated Locking Device Plug 72120NPC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L21-20P CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L21-20P CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 72120NPC - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
72120NPC
Locking Device Plug 72120NPC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L21-20P CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L21-20P CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120/208 V STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.465 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 72120NPC
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6776-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight 15° Angled Receptacle - F42S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details