Hubbell Incorporated Locking Device Connector 72120NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/138-1
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/138-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 72120NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
72120NC
Locking Device Connector 72120NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/138-1
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L21-20R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120/208 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.46 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/138-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 72120NC
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609952-1 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
30mm LED Module 800G PB - 800G-DLSR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
NEMA 5-15 Cable Mount Connector - 88030110 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
View Details