Hubbell Incorporated Locking Flanged Receptacle Outlet 72030ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L20-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L20-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 72030ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
72030ER
Locking Flanged Receptacle Outlet 72030ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L20-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L20-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 347/600 V STAR 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 72030ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Nylon Housing - 4541 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details