Hubbell Incorporated Locking Flanged Receptacle Outlet 72020ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L20-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L20-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 72020ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
72020ER
Locking Flanged Receptacle Outlet 72020ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L20-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 347/600 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L20-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 347/600 V STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 4 POLE(S)
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 72020ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM2-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Small Box Receptacle - D31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details