Hubbell Incorporated Locking Device Connector 71930NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L19-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L19-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 71930NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
71930NC
Locking Device Connector 71930NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L19-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L19-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 277/480 V 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.46 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71930NC
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609951-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
2 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Two Function Power Entry Module - 83110141 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details