Hubbell Incorporated Locking Flanged Male Base Inlet 71930MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L19-30 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L19-30 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 71930MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
71930MB
Locking Flanged Male Base Inlet 71930MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L19-30 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L19-30 CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 277/480 V STAR 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71930MB
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Kinetix 6200/6500 Axis Module - 2094-BMP5-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details