Hubbell Incorporated Locking Device Receptacle 71920FR

Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L19-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V STAR 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L19-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V STAR 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71920FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71920FR
Locking Device Receptacle 71920FR
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L19-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277/480 V STAR 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL
  • BLACK COLOR
  • L19-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 277/480 V STAR 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71920FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Plug - S41S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers