Hubbell Incorporated Locking Device Connector 71830NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 71830NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
71830NC
Locking Device Connector 71830NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L18-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120/208 V 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.46 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71830NC
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-207216-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details