Hubbell Incorporated Locking Flanged Male Base Inlet 71830MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L18-30 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L18-30 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 71830MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
71830MB
Locking Flanged Male Base Inlet 71830MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L18-30 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L18-30 CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120/208 V STAR 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71830MB
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details