Hubbell Incorporated Locking Flanged Receptacle Outlet 71830ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 71830ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
71830ER
Locking Flanged Receptacle Outlet 71830ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L18-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L18-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120/208 V STAR 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71830ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1609139-1 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Kinetix 6200/6500 Axis Module - 2094-BMP5-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA L5-15 Flanged Inlet - 88030480 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details