Hubbell Incorporated Locking Device Receptacle 71730FR

Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L17-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L17-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71730FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71730FR
Locking Device Receptacle 71730FR
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L17-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL
  • BLACK COLOR
  • L17-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 600 V 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71730FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

13A/250V UK/Ireland In-Line Shuttered Socket - 88010422 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363/A
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609945-5 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Lug Terminals - AJ-800 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details