Hubbell Incorporated Locking Device Receptacle 71630FRMB

Description
SINGLE LOCKING TYPE NYLON FACE, REINFORCED THERMOPLASTIC POLYESTER BASE, NICKEL PLATED MATERIAL BLACK COLOR L16-30R CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND MALE BASE
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, REINFORCED THERMOPLASTIC POLYESTER BASE, NICKEL PLATED MATERIAL BLACK COLOR L16-30R CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND MALE BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71630FRMB - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71630FRMB
Locking Device Receptacle 71630FRMB
SINGLE LOCKING TYPE NYLON FACE, REINFORCED THERMOPLASTIC POLYESTER BASE, NICKEL PLATED MATERIAL BLACK COLOR L16-30R CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND MALE BASE
  • SINGLE LOCKING TYPE
  • NYLON FACE, REINFORCED THERMOPLASTIC POLYESTER BASE, NICKEL PLATED MATERIAL
  • BLACK COLOR
  • L16-30R CONFIGURATION
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 V 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH-SPEC[R] BRAND
  • MALE BASE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71630FRMB
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-E022 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details