Hubbell Incorporated Locking Device Receptacle 71620FR

Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L16-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L16-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71620FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71620FR
Locking Device Receptacle 71620FR
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L16-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL
  • BLACK COLOR
  • L16-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 V 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 71620FR - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
71620FR
BRYT Twist Lock 71620FR
LKG RCPT, 20A 3PH 480V, L16-20R,BK

LKG RCPT, 20A 3PH 480V, L16-20R,BK

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 71620FR 71620FR
Product Name Locking Device Receptacle BRYT Twist Lock
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details