Hubbell Incorporated Locking Device Plug 71520NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/125-1, NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/125-1, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 71520NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
71520NP
Locking Device Plug 71520NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/125-1, NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L15-20P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.465 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/125-1, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 71520NP - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
71520NP
BRYT Twist Lock 71520NP
LKG PLUG, 20A 3PH 250V, L15-20P,B/W

LKG PLUG, 20A 3PH 250V, L15-20P,B/W

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 71520NP 71520NP
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details