71520MBWP -- LOCKING POWER INLET WITH COVER
Hubbell Incorporated
Locking Power Inlet with Cover
71520MBWP
Description
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L15-20P CONFIGURATION
4 WIRE(S)
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
3 POLE(S)
BRYANT. BRAND
Description
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L15-20P CONFIGURATION
4 WIRE(S)
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
3 POLE(S)
BRYANT. BRAND
Datasheet
Suppliers
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L15-20P CONFIGURATION
4 WIRE(S)
UL, CSA APPROVAL
250 VAC 3 PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
3 POLE(S)
BRYANT. BRAND
- IMPACT RESISTANT, WEATHER PROOF TYPE
- NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
- L15-20P CONFIGURATION
- 4 WIRE(S)
- UL, CSA APPROVAL
- 250 VAC 3 PHASE VOLTAGE RATING
- 20 AMPERE CURRENT RATING
- GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
- GROUNDING
- 3 POLE(S)
- BRYANT. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
71520MBWP |
|
Product Name
|
Locking Power Inlet with Cover |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Phase
|
Three
|
|
Voltage Rating
|
250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details