Hubbell Incorporated Locking Power Inlet with Cover 71430MBWP

Description
NYLON BODY, DIE-CAST ALUMINUM PLATE MATERIAL WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING WEATHERPROOF COVER TYPE GROUNDING 3 POLE(S) COVER ACTION SELF-CLOSING, LIFT APPLICATION INDUSTRIAL
Datasheet
Description
NYLON BODY, DIE-CAST ALUMINUM PLATE MATERIAL WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING WEATHERPROOF COVER TYPE GROUNDING 3 POLE(S) COVER ACTION SELF-CLOSING, LIFT APPLICATION INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Power Inlet with Cover - 71430MBWP - Hubbell Incorporated
Orange, CT, USA
Locking Power Inlet with Cover
71430MBWP
Locking Power Inlet with Cover 71430MBWP
NYLON BODY, DIE-CAST ALUMINUM PLATE MATERIAL WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING WEATHERPROOF COVER TYPE GROUNDING 3 POLE(S) COVER ACTION SELF-CLOSING, LIFT APPLICATION INDUSTRIAL
  • NYLON BODY, DIE-CAST ALUMINUM PLATE MATERIAL
  • WHITE COLOR
  • L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • WEATHERPROOF COVER TYPE
  • GROUNDING
  • 3 POLE(S)
  • COVER ACTION SELF-CLOSING, LIFT
  • APPLICATION INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71430MBWP
Product Name Locking Power Inlet with Cover
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1024.07 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Box Receptacle - D31S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q490-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers