Hubbell Incorporated Locking Device Receptacle 71430IG

Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL ORANGE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUND 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL ORANGE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUND 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71430IG - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71430IG
Locking Device Receptacle 71430IG
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL ORANGE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUND 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL
  • ORANGE COLOR
  • L14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71430IG
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609943-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 - 84152305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details