Hubbell Incorporated Locking Device Receptacle 71430FRHB

Description
SINGLE LOCKING TYPE NYLON FACE, REINFORCED THERMOPLASTIC POLYESTER BASE, NICKEL PLATED MATERIAL BLACK COLOR L14-30R CONFIGURATION UL 498, CE, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, REINFORCED THERMOPLASTIC POLYESTER BASE, NICKEL PLATED MATERIAL BLACK COLOR L14-30R CONFIGURATION UL 498, CE, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71430FRHB - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71430FRHB
Locking Device Receptacle 71430FRHB
SINGLE LOCKING TYPE NYLON FACE, REINFORCED THERMOPLASTIC POLYESTER BASE, NICKEL PLATED MATERIAL BLACK COLOR L14-30R CONFIGURATION UL 498, CE, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND
  • SINGLE LOCKING TYPE
  • NYLON FACE, REINFORCED THERMOPLASTIC POLYESTER BASE, NICKEL PLATED MATERIAL
  • BLACK COLOR
  • L14-30R CONFIGURATION
  • UL 498, CE, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71430FRHB
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2029097-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030850 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details