Hubbell Incorporated Locking Device Connector 71420NCYF

Description
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L14-20R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet
Description
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L14-20R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 71420NCYF - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
71420NCYF
Locking Device Connector 71420NCYF
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L14-20R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH-SPEC[R] BRAND
  • LOCKING, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L14-20R CONFIGURATION
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.465 TO 1.15 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71420NCYF
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/125V North American Screw Mount Receptacle - 88264100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details