Hubbell Incorporated Locking Flanged Male Base Inlet 71420MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L14-20 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/123-1, NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L14-20 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/123-1, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 71420MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
71420MB
Locking Flanged Male Base Inlet 71420MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L14-20 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/123-1, NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L14-20 CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/123-1, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71420MB
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4524 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSBXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details