Hubbell Incorporated Locking Device Receptacle 71330FR

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L13-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L13-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71330FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71330FR
Locking Device Receptacle 71330FR
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L13-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • L13-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 600 V 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71330FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Heavy Duty Power Connectors - 403002 - VAST STOCK CO., LIMITED
Specs
Mounting Style Panel; Panel
Termination Types Solder Cup; Solder
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4302.5001 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details