Hubbell Incorporated Locking Flanged Male Base Inlet 71230MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L12-30 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L12-30 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 71230MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
71230MB
Locking Flanged Male Base Inlet 71230MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L12-30 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L12-30 CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 V 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71230MB
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 3-6609006-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Industrial Power Connectors - 1365692 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IP67 Watertight Angled Inlet - A51S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers