Hubbell Incorporated Locking Flanged Male Base Inlet 71220MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L12-20 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L12-20 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 71220MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
71220MB
Locking Flanged Male Base Inlet 71220MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L12-20 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L12-20 CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71220MB
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Outlet, 50 Amp 125/250 Volt 10-50R - 2204 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details