Hubbell Electrical Products Round Box - Nonmetallic 7120-1

Description
CEILING FIXTURE TYPE BLACK POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 24 STANDARD PACKAGE 12.5 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY SADDLE BOX[R] BRAND
Datasheet
Description
CEILING FIXTURE TYPE BLACK POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 24 STANDARD PACKAGE 12.5 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY SADDLE BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7120-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7120-1
Round Box - Nonmetallic 7120-1
CEILING FIXTURE TYPE BLACK POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 24 STANDARD PACKAGE 12.5 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY SADDLE BOX[R] BRAND
  • CEILING FIXTURE TYPE
  • BLACK POLYCARBONATE MATERIAL
  • 2-5/8 INCH
  • UL 514C APPROVAL
  • 4 INCH DIAMETER
  • 24 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • SADDLE BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7120-1
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details