Hubbell Incorporated Locking Device Connector 71120NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH CAPTIVE TERMINAL SCREWS, TRIPLE GRIPPER CORD GRIP, EPDM DUST SEAL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH CAPTIVE TERMINAL SCREWS, TRIPLE GRIPPER CORD GRIP, EPDM DUST SEAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 71120NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
71120NC
Locking Device Connector 71120NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH CAPTIVE TERMINAL SCREWS, TRIPLE GRIPPER CORD GRIP, EPDM DUST SEAL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L11-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH CAPTIVE TERMINAL SCREWS, TRIPLE GRIPPER CORD GRIP, EPDM DUST SEAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71120NC
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 1473597 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details
AC Power Entry Modules - 4303.2014.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details