Hubbell Incorporated Locking Device Receptacle 71120FR

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING BRYANT[R] BRAND WITH COLOR CODED CAPTIVE TERMINAL SCREWS, HEAVY DUTY YOKE, STRIP GAUGE
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING BRYANT[R] BRAND WITH COLOR CODED CAPTIVE TERMINAL SCREWS, HEAVY DUTY YOKE, STRIP GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71120FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71120FR
Locking Device Receptacle 71120FR
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING BRYANT[R] BRAND WITH COLOR CODED CAPTIVE TERMINAL SCREWS, HEAVY DUTY YOKE, STRIP GAUGE
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • L11-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • BRYANT[R] BRAND
  • WITH COLOR CODED CAPTIVE TERMINAL SCREWS, HEAVY DUTY YOKE, STRIP GAUGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71120FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609951-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20A/125V North American Snap-In Receptacle - 88232100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details