Hubbell Incorporated Locking Flanged Receptacle Outlet 71120ER

Description
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
Datasheet
Description
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 71120ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
71120ER
Locking Flanged Receptacle Outlet 71120ER
SCREW MOUNT TYPE NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL WHITE COLOR L11-20R CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES WHITE NYLON CAP
  • SCREW MOUNT TYPE
  • NYLON (BODY), COPPER ALLOY (CONTACT) MATERIAL
  • WHITE COLOR
  • L11-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 250 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • CONSTRUCTIONAL FEATURE IMPACT/CHEMICAL RESISTANT
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • INCLUDES WHITE NYLON CAP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71120ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA; CE
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-115-072 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3002RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details