Hubbell Incorporated Locking Device Plug 7102N

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.25 TO 0.656 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.25 TO 0.656 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7102N - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
7102N
Locking Device Plug 7102N
POLARIZED TYPE THERMOPLASTIC MATERIAL L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.25 TO 0.656 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • L2-20P CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • 0.25 TO 0.656 INCH CORD SIZE
  • BRYANT[R] BRAND
  • WITH CORD GRIP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7102N
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details