Hubbell Incorporated Locking Device Plug 71020NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L10-20P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.95 INCH CORD SIZE APPLICATION INDUSTRIAL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L10-20P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.95 INCH CORD SIZE APPLICATION INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 71020NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
71020NP
Locking Device Plug 71020NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L10-20P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.95 INCH CORD SIZE APPLICATION INDUSTRIAL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L10-20P CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • CHEMICAL/IMPACT RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • APPLICATION INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71020NP
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
5 Function Dbl.Fuse Filtered Hospital Grade Module - 83545020 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 1589240 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details