Hubbell Incorporated Locking Device Plug 70930NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 70930NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
70930NP
Locking Device Plug 70930NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L9-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 600 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70930NP
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172339-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365709 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Connectors Power, Power Entry & IEC - 738W-X2/03-WH1 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
IP44 Splashproof Small Box Receptacle - D52S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers