Hubbell Incorporated Locking Device Connector 70930NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 70930NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
70930NC
Locking Device Connector 70930NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L9-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 600 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70930NC
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609129-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 120 to 240 volts
View Details
2 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Black 20A/250V Brazil Plug - 88040320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details