Hubbell Incorporated Locking Device Plug 70820NPC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L8-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L8-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 70820NPC - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
70820NPC
Locking Device Plug 70820NPC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L8-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L8-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70820NPC
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P - S1830P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
NEMA L6-20 Receptacle - 88031081 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-20
View Details
IP67 Watertight Straight Receptacle - F52S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers