Hubbell Incorporated Locking Device Receptacle 70720FR

Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/107-1
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/107-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 70720FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
70720FR
Locking Device Receptacle 70720FR
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/107-1
  • SINGLE LOCKING TYPE
  • NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL
  • BLACK COLOR
  • L7-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 277 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/107-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70720FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-796403-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA 5-15 Hospital Grade Duplex Receptacle - 88030890 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; Nema 5-15
View Details