Hubbell Incorporated Locking Device Plug 70630NPB

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD WD-1, WD-6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD WD-1, WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 70630NPB - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
70630NPB
Locking Device Plug 70630NPB
POLARIZED TYPE NYLON MATERIAL BLACK COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD WD-1, WD-6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • L6-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD WD-1, WD-6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70630NPB
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details