Hubbell Incorporated Locking Flanged Receptacle Outlet 70630ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 70630ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
70630ER
Locking Flanged Receptacle Outlet 70630ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L6-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L6-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70630ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt L5-30R - L0530RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details