Hubbell Incorporated Locking Flanged Male Base Inlet 70620MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L6-20 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L6-20 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 70620MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
70620MB
Locking Flanged Male Base Inlet 70620MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L6-20 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L6-20 CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70620MB
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C18 with Fuseholder 1-pole - 6202 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP67 Watertight Angled Inlet - A51S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q483-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers